Vishay Precision Group WIREWOUND RESISTORS, MILITARY, MIL-PRF-18546 QUALIFIED,TYPE RE, ALUMINUM HOUSED, CHASSIS MOUNT RH050R7500FC02

Description
WIREWOUND RESISTORS, MILITARY, MIL-PRF-18546 QUALIFIED,TYPE RE, ALUMINUM HOUSED, CHASSIS MOUNT
Request a Quote Datasheet
Description
WIREWOUND RESISTORS, MILITARY, MIL-PRF-18546 QUALIFIED,TYPE RE, ALUMINUM HOUSED, CHASSIS MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WIREWOUND RESISTORS, MILITARY, MIL-PRF-18546 QUALIFIED,TYPE RE, ALUMINUM HOUSED, CHASSIS MOUNT - RH050R7500FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
WIREWOUND RESISTORS, MILITARY, MIL-PRF-18546 QUALIFIED,TYPE RE, ALUMINUM HOUSED, CHASSIS MOUNT
RH050R7500FC02
WIREWOUND RESISTORS, MILITARY, MIL-PRF-18546 QUALIFIED,TYPE RE, ALUMINUM HOUSED, CHASSIS MOUNT RH050R7500FC02
WIREWOUND RESISTORS, MILITARY, MIL-PRF-18546 QUALIFIED,TYPE RE, ALUMINUM HOUSED, CHASSIS MOUNT

WIREWOUND RESISTORS, MILITARY, MIL-PRF-18546 QUALIFIED,TYPE RE, ALUMINUM HOUSED, CHASSIS MOUNT

Supplier's Site
Wirewound Resistors - 3110-RH050R7500FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050R7500FC02
Wirewound Resistors 3110-RH050R7500FC02
RH-50 .75 1% C02

RH-50 .75 1% C02

Supplier's Site Datasheet
Wirewound Resistor, 0.75 Ohm, 50W, 1%; Resistance Vishay - 50B2487 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.75 Ohm, 50W, 1%; Resistance Vishay
50B2487
Wirewound Resistor, 0.75 Ohm, 50W, 1%; Resistance Vishay 50B2487
WIREWOUND RESISTOR, 0.75 OHM, 50W, 1%; Resistance:0.75ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.75 OHM, 50W, 1%; Resistance:0.75ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RH050R7500FC02 3110-RH050R7500FC02 50B2487
Product Name WIREWOUND RESISTORS, MILITARY, MIL-PRF-18546 QUALIFIED,TYPE RE, ALUMINUM HOUSED, CHASSIS MOUNT Wirewound Resistors Wirewound Resistor, 0.75 Ohm, 50W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Category / Application Industrial
Resistance Range 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 2-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers