Res Wirewound 100m Ohm 1% 5W ¦100ppm/¦C AXL Flange
WIREWOUND RESISTOR, 0.1 OHM, 50W, 1%; Resistance:0.1ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH050R1000FC02 | RH050R1000FC02 | 541-RH050R1000FC02-ND | 01F9889 |
| Product Name | Wirewound Resistors | Res Wirewound 100m Ohm 1% 5W ¦100ppm/¦C AXL Flange | Chassis Mount Resistors | Wirewound Resistor, 0.1 Ohm, 50W, 1%; Resistance Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 0.1000 ohms | 0.1000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |