Vishay Precision Group 50W,.02,1%,BULK RH050R0200FC02

Description
50W,.02,1%,BULK
Request a Quote Datasheet
Description
50W,.02,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W,.02,1%,BULK - RH050R0200FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
50W,.02,1%,BULK
RH050R0200FC02
50W,.02,1%,BULK RH050R0200FC02
50W,.02,1%,BULK

50W,.02,1%,BULK

Supplier's Site
Wirewound Resistors - 3110-RH050R0200FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050R0200FC02
Wirewound Resistors 3110-RH050R0200FC02
RH-50 .02 1% C02

RH-50 .02 1% C02

Supplier's Site Datasheet
Wirewound Resistor, 0.02 Ohm, 50W, 1%; Resistance Vishay - 01F9888 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.02 Ohm, 50W, 1%; Resistance Vishay
01F9888
Wirewound Resistor, 0.02 Ohm, 50W, 1%; Resistance Vishay 01F9888
WIREWOUND RESISTOR, 0.02 OHM, 50W, 1%; Resistance:0.02ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.02 OHM, 50W, 1%; Resistance:0.02ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RH050R0200FC02 3110-RH050R0200FC02 01F9888
Product Name 50W,.02,1%,BULK Wirewound Resistors Wirewound Resistor, 0.02 Ohm, 50W, 1%; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts
Category / Application Industrial
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details