WIREWOUND RESISTORS, MILITARY, MIL-PRF-18546 QUALIFIED,TYPE RE, ALUMINUM HOUSED, CHASSIS MOUNT
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RH050R0100FC02 | 3110-RH050R0100FC02 | 541-RH050R0100FC02-ND |
| Product Name | WIREWOUND RESISTORS, MILITARY, MIL-PRF-18546 QUALIFIED,TYPE RE, ALUMINUM HOUSED, CHASSIS MOUNT | Wirewound Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.0100 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor |