VISHAY INTERTECHNOLOGY, INC.
RH05087R00FC02 -- WIREWOUND RESISTORS
Vishay Intertechnology, Inc.
Wirewound Resistors
RH05087R00FC02
Description
RH-50 87 1% C02
-
New Yorker Electronics Co., Inc.
-
DigiKey
-
ASAP Semiconductor LLC
Request a Quote
Email Supplier
Datasheet
Description
RH-50 87 1% C02
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wirewound Resistors |
Resistors |
Resistors |
|
Product Number
|
3110-RH05087R00FC02 |
541-RH05087R00FC02-ND |
RH05087R00FC02 |
|
Product Name
|
Wirewound Resistors |
Chassis Mount Resistors |
Resistor-Misc |
|
Category / Application
|
Industrial
|
General Use
|
|
|
Resistance Range
|
87 ohms
|
|
|
|
Tolerance
|
1 +/- %
|
1 +/- %
|
|
|
Configuration
|
|
Single Resistor
|
|
|
Technology / Construction
|
|
Wirewound
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details