Vishay Precision Group Chassis Mount Resistors RH05075R00FC02

Description
RH-50 75 1% C02
Request a Quote Datasheet
Description
RH-50 75 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH05075R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05075R00FC02-ND
Chassis Mount Resistors 541-RH05075R00FC02-ND
RH-50 75 1% C02

RH-50 75 1% C02

Buy Now Datasheet
Res Wirewound 75 Ohm 1% 50W ¦20ppm/¦C AXL Flange - RH05075R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 1% 50W ¦20ppm/¦C AXL Flange
RH05075R00FC02
Res Wirewound 75 Ohm 1% 50W ¦20ppm/¦C AXL Flange RH05075R00FC02
Res Wirewound 75 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Res Wirewound 75 Ohm 1% 50W ¦20ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistors - 3110-RH05075R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05075R00FC02
Wirewound Resistors 3110-RH05075R00FC02
RH-50 75 1% C02

RH-50 75 1% C02

Supplier's Site Datasheet
Wirewound Resistor, 75 Ohm, 50W, 1%; Resistance Vishay - 01F9941 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 50W, 1%; Resistance Vishay
01F9941
Wirewound Resistor, 75 Ohm, 50W, 1%; Resistance Vishay 01F9941
WIREWOUND RESISTOR, 75 OHM, 50W, 1%; Resistance:75ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 75 OHM, 50W, 1%; Resistance:75ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-RH05075R00FC02-ND RH05075R00FC02 3110-RH05075R00FC02 01F9941
Product Name Chassis Mount Resistors Res Wirewound 75 Ohm 1% 50W ¦20ppm/¦C AXL Flange Wirewound Resistors Wirewound Resistor, 75 Ohm, 50W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details