Vishay Precision Group Chassis Mount Resistors RH0506R000FC02

Description
6 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHD-6.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-6.0-ND
Chassis Mount Resistors RHD-6.0-ND
6 Ohms ±1% 50W Wirewound Chassis Mount Resistor

6 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.0 OHM 1%50W ALUM HOUSED WW - RH0506R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.0 OHM 1%50W ALUM HOUSED WW
RH0506R000FC02
RES 6.0 OHM 1%50W ALUM HOUSED WW RH0506R000FC02
RES 6.0ohm 1%50W ALUM HOUSED WW

RES 6.0ohm 1%50W ALUM HOUSED WW

Supplier's Site
Wirewound Resistors - 3110-RH0506R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0506R000FC02
Wirewound Resistors 3110-RH0506R000FC02
RH-50 6 1% C02

RH-50 6 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RH0506R000FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0506R000FC02
Chassis Mount Resistors RH0506R000FC02
RES CHAS MNT 6 OHM 1% 50W

RES CHAS MNT 6 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 6 Ohm, 50W, 1%; Resistance Vishay - 01F9906 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6 Ohm, 50W, 1%; Resistance Vishay
01F9906
Wirewound Resistor, 6 Ohm, 50W, 1%; Resistance Vishay 01F9906
WIREWOUND RESISTOR, 6 OHM, 50W, 1%; Resistance:6ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 6 OHM, 50W, 1%; Resistance:6ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RHD-6.0-ND RH0506R000FC02 3110-RH0506R000FC02 RH0506R000FC02 01F9906
Product Name Chassis Mount Resistors RES 6.0 OHM 1%50W ALUM HOUSED WW Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 6 Ohm, 50W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 6 ohms 6 ohms 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details