Vishay Precision Group Chassis Mount Resistors RH0505R000FC02

Description
5 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHD-5.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-5.0-ND
Chassis Mount Resistors RHD-5.0-ND
5 Ohms ±1% 50W Wirewound Chassis Mount Resistor

5 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5.0 OHM 1%50W ALUM HOUSED WW - RH0505R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0 OHM 1%50W ALUM HOUSED WW
RH0505R000FC02
RES 5.0 OHM 1%50W ALUM HOUSED WW RH0505R000FC02
RES 5.0ohm 1%50W ALUM HOUSED WW

RES 5.0ohm 1%50W ALUM HOUSED WW

Supplier's Site
Wirewound Resistors - 3110-RH0505R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0505R000FC02
Wirewound Resistors 3110-RH0505R000FC02
RH-50 5 1% C02

RH-50 5 1% C02

Supplier's Site Datasheet
Wirewound Resistor, 5 Ohm, 50W, 1%; Resistance Vishay - 01F9904 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 50W, 1%; Resistance Vishay
01F9904
Wirewound Resistor, 5 Ohm, 50W, 1%; Resistance Vishay 01F9904
WIREWOUND RESISTOR, 5 OHM, 50W, 1%; Resistance:5ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 5 OHM, 50W, 1%; Resistance:5ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - RH0505R000FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0505R000FC02
Chassis Mount Resistors RH0505R000FC02
RES CHAS MNT 5 OHM 1% 50W

RES CHAS MNT 5 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RHD-5.0-ND RH0505R000FC02 3110-RH0505R000FC02 01F9904 RH0505R000FC02
Product Name Chassis Mount Resistors RES 5.0 OHM 1%50W ALUM HOUSED WW Wirewound Resistors Wirewound Resistor, 5 Ohm, 50W, 1%; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers