Vishay Precision Group Wirewound Resistors RH050500R0FC02

Description
RH-50 500 1% C02
Request a Quote Datasheet
Description
RH-50 500 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH050500R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050500R0FC02
Wirewound Resistors 3110-RH050500R0FC02
RH-50 500 1% C02

RH-50 500 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RHD-500-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHD-500-ND
Chassis Mount Resistors RHD-500-ND
500 Ohms ±1% 50W Wirewound Chassis Mount Resistor

500 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 500 OHM 1%50W ALUM HOUSED WW - RH050500R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1%50W ALUM HOUSED WW
RH050500R0FC02
RES 500 OHM 1%50W ALUM HOUSED WW RH050500R0FC02
RES 500ohm 1%50W ALUM HOUSED WW

RES 500ohm 1%50W ALUM HOUSED WW

Supplier's Site
Chassis Mount Resistors - RH050500R0FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH050500R0FC02
Chassis Mount Resistors RH050500R0FC02
RES CHAS MNT 500 OHM 1% 50W

RES CHAS MNT 500 OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 500 Ohm, 50W, 1%; Resistance Vishay - 01F9970 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 50W, 1%; Resistance Vishay
01F9970
Wirewound Resistor, 500 Ohm, 50W, 1%; Resistance Vishay 01F9970
WIREWOUND RESISTOR, 500 OHM, 50W, 1%; Resistance:500ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 500 OHM, 50W, 1%; Resistance:500ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH050500R0FC02 RHD-500-ND RH050500R0FC02 RH050500R0FC02 01F9970
Product Name Wirewound Resistors Chassis Mount Resistors RES 500 OHM 1%50W ALUM HOUSED WW Chassis Mount Resistors Wirewound Resistor, 500 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers