Vishay Precision Group RH05047R00FE02 RH05047R00FE02

Description
RH05047R00FE02
Request a Quote Datasheet
Description
RH05047R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH05047R00FE02 - RH05047R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05047R00FE02
RH05047R00FE02
RH05047R00FE02 RH05047R00FE02
RH05047R00FE02

RH05047R00FE02

Supplier's Site
Wirewound Resistors - 3110-RH05047R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05047R00FE02
Wirewound Resistors 3110-RH05047R00FE02
RH-50 47 1% E02 e4

RH-50 47 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 8459961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459961
Chassis Mount Resistors 8459961
Vishay RH05047R00FE02

Vishay RH05047R00FE02

Supplier's Site
Chassis Mount Resistors - 541-RH05047R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05047R00FE02-ND
Chassis Mount Resistors 541-RH05047R00FE02-ND
RH-50 47 1% E02 E4

RH-50 47 1% E02 E4

Buy Now Datasheet
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201594 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201594
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201594
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 47 Ohm, 50W, 1%; Resistance Vishay - 41K9171 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 50W, 1%; Resistance Vishay
41K9171
Wirewound Resistor, 47 Ohm, 50W, 1%; Resistance Vishay 41K9171
WIREWOUND RESISTOR, 47 OHM, 50W, 1%; Resistance:47ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 50W, 1%; Resistance:47ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RH05047R00FE02 3110-RH05047R00FE02 8459961 541-RH05047R00FE02-ND 70201594 41K9171
Product Name RH05047R00FE02 Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 47 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details