Vishay Precision Group Chassis Mount Resistors RH05040R00FE02

Description
Vishay RH05040R00FE02
Request a Quote Datasheet
Description
Vishay RH05040R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 8459958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459958
Chassis Mount Resistors 8459958
Vishay RH05040R00FE02

Vishay RH05040R00FE02

Supplier's Site
RES 40 OHM 1% 50W ALUM HOUSED WW - RH05040R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 1% 50W ALUM HOUSED WW
RH05040R00FE02
RES 40 OHM 1% 50W ALUM HOUSED WW RH05040R00FE02
RES 40ohm 1% 50W ALUM HOUSED WW

RES 40ohm 1% 50W ALUM HOUSED WW

Supplier's Site
Chassis Mount Resistors - RHRD-40-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-40-ND
Chassis Mount Resistors RHRD-40-ND
40 Ohms ±1% 50W Wirewound Chassis Mount Resistor

40 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH05040R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05040R00FE02
Wirewound Resistors 3110-RH05040R00FE02
RH-50 40 1% E02 e4

RH-50 40 1% E02 e4

Supplier's Site Datasheet
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201524 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201524
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201524
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 40 Ohm, 50W, 1%; Resistance Vishay - 41K9168 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 50W, 1%; Resistance Vishay
41K9168
Wirewound Resistor, 40 Ohm, 50W, 1%; Resistance Vishay 41K9168
WIREWOUND RESISTOR, 40 OHM, 50W, 1%; Resistance:40ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 40 OHM, 50W, 1%; Resistance:40ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH05040R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05040R00FE02
Chassis Mount Resistors RH05040R00FE02
RES CHAS MNT 40 OHM 1% 50W

RES CHAS MNT 40 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 8459958 RH05040R00FE02 RHRD-40-ND 3110-RH05040R00FE02 70201524 41K9168 RH05040R00FE02
Product Name Chassis Mount Resistors RES 40 OHM 1% 50W ALUM HOUSED WW Chassis Mount Resistors Wirewound Resistors Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 40 Ohm, 50W, 1%; Resistance Vishay Chassis Mount Resistors
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Standards and Certifications RoHS; No RoHS
Resistance Range 40 ohms 40 ohms 40 ohms 40 ohms 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details