Vishay Precision Group Chassis Mount Resistors RH0503R000FE02

Description
3 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH0503R000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0503R000FE02-ND
Chassis Mount Resistors 541-RH0503R000FE02-ND
3 Ohms ±1% 50W Wirewound Chassis Mount Resistor

3 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH0503R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0503R000FE02
Wirewound Resistors 3110-RH0503R000FE02
RH-50 3 1% E02 e4

RH-50 3 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 8459942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459942
Chassis Mount Resistors 8459942
Vishay RH0503R000FE02

Vishay RH0503R000FE02

Supplier's Site
Wirewound Resistors - Chassis Mount 50watts 3ohms 1% Learn More - RH0503R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 50watts 3ohms 1% Learn More
RH0503R000FE02
Wirewound Resistors - Chassis Mount 50watts 3ohms 1% Learn More RH0503R000FE02
Wirewound Resistors - Chassis Mount 50watts 3ohms 1% Learn More

Wirewound Resistors - Chassis Mount 50watts 3ohms 1% Learn More

Supplier's Site
Wirewound Resistor, 3 Ohm, 50W, 1%; Resistance Vishay - 65K1887 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 50W, 1%; Resistance Vishay
65K1887
Wirewound Resistor, 3 Ohm, 50W, 1%; Resistance Vishay 65K1887
WIREWOUND RESISTOR, 3 OHM, 50W, 1%; Resistance:3ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 50W, 1%; Resistance:3ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH0503R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0503R000FE02
Chassis Mount Resistors RH0503R000FE02
RES CHAS MNT 3 OHM 1% 50W

RES CHAS MNT 3 OHM 1% 50W

Supplier's Site Datasheet
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201519 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201519
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201519
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-RH0503R000FE02-ND 3110-RH0503R000FE02 8459942 RH0503R000FE02 65K1887 RH0503R000FE02 70201519
Product Name Chassis Mount Resistors Wirewound Resistors Chassis Mount Resistors Wirewound Resistors - Chassis Mount 50watts 3ohms 1% Learn More Wirewound Resistor, 3 Ohm, 50W, 1%; Resistance Vishay Chassis Mount Resistors Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details