Vishay Precision Group Wirewound Resistors RH050330R0FE02

Description
RH-50 330 1% E02 e4
Request a Quote Datasheet
Description
RH-50 330 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH050330R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050330R0FE02
Wirewound Resistors 3110-RH050330R0FE02
RH-50 330 1% E02 e4

RH-50 330 1% E02 e4

Supplier's Site Datasheet
RH050330R0FE02 - RH050330R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH050330R0FE02
RH050330R0FE02
RH050330R0FE02 RH050330R0FE02
RH050330R0FE02

RH050330R0FE02

Supplier's Site
Wirewound Resistor, 330 Ohm, 50W, 1%; Resistance Vishay - 65K1888 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 50W, 1%; Resistance Vishay
65K1888
Wirewound Resistor, 330 Ohm, 50W, 1%; Resistance Vishay 65K1888
WIREWOUND RESISTOR, 330 OHM, 50W, 1%; Resistance:330ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 50W, 1%; Resistance:330ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RH050330R0FE02 RH050330R0FE02 65K1888
Product Name Wirewound Resistors RH050330R0FE02 Wirewound Resistor, 330 Ohm, 50W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details