Vishay Precision Group Chassis Mount Resistors RH0502R000FE02

Description
Vishay RH0502R000FE02
Request a Quote Datasheet
Description
Vishay RH0502R000FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 8459920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459920
Chassis Mount Resistors 8459920
Vishay RH0502R000FE02

Vishay RH0502R000FE02

Supplier's Site
RES 2.0 OHM 1%50W ALUM HOUSED WW - RH0502R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0 OHM 1%50W ALUM HOUSED WW
RH0502R000FE02
RES 2.0 OHM 1%50W ALUM HOUSED WW RH0502R000FE02
RES 2.0ohm 1%50W ALUM HOUSED WW

RES 2.0ohm 1%50W ALUM HOUSED WW

Supplier's Site
2 OHM 50W Resistor - 54-RH0502R000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 OHM 50W Resistor
54-RH0502R000FE02
2 OHM 50W Resistor 54-RH0502R000FE02
RES CHAS MNT 2 OHM 1% 50W Product overview: RH0502R000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0502R000FE02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 2 OHM 1% 50W Product overview: RH0502R000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 50W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 50W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0502R000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RHRD-2.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRD-2.0-ND
Chassis Mount Resistors RHRD-2.0-ND
2 Ohms ±1% 50W Wirewound Chassis Mount Resistor

2 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH0502R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0502R000FE02
Wirewound Resistors 3110-RH0502R000FE02
RH-50 2 1% E02 e4

RH-50 2 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 2 Ohm, 50W, 1%; Resistance Vishay - 65K1882 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 50W, 1%; Resistance Vishay
65K1882
Wirewound Resistor, 2 Ohm, 50W, 1%; Resistance Vishay 65K1882
WIREWOUND RESISTOR, 2 OHM, 50W, 1%; Resistance:2ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 50W, 1%; Resistance:2ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH0502R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0502R000FE02
Chassis Mount Resistors RH0502R000FE02
RES CHAS MNT 2 OHM 1% 50W

RES CHAS MNT 2 OHM 1% 50W

Supplier's Site Datasheet
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201514 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201514
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201514
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 8459920 RH0502R000FE02 54-RH0502R000FE02 RHRD-2.0-ND 3110-RH0502R000FE02 65K1882 RH0502R000FE02 70201514
Product Name Chassis Mount Resistors RES 2.0 OHM 1%50W ALUM HOUSED WW 2 OHM 50W Resistor Chassis Mount Resistors Wirewound Resistors Wirewound Resistor, 2 Ohm, 50W, 1%; Resistance Vishay Chassis Mount Resistors Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound Wirewound
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS; No RoHS RoHS
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers