Vishay Precision Group Resistor-Misc RH0502K000FC02

Description
Resistor-Misc
Request a Quote Datasheet
Description
Resistor-Misc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - RH0502K000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH0502K000FC02
Resistor-Misc RH0502K000FC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Wirewound Resistors - 3110-RH0502K000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0502K000FC02
Wirewound Resistors 3110-RH0502K000FC02
RH-50 2K 1% C02

RH-50 2K 1% C02

Supplier's Site Datasheet
Resistor, Wirewound, 2Kohm, 50W, 1%; Resistance Vishay - 01F9994 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2Kohm, 50W, 1%; Resistance Vishay
01F9994
Resistor, Wirewound, 2Kohm, 50W, 1%; Resistance Vishay 01F9994
RESISTOR, WIREWOUND, 2KOHM, 50W, 1%; Resistance:2kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

RESISTOR, WIREWOUND, 2KOHM, 50W, 1%; Resistance:2kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RH0502K000FC02 3110-RH0502K000FC02 01F9994
Product Name Resistor-Misc Wirewound Resistors Resistor, Wirewound, 2Kohm, 50W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 3-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers