Vishay Intertechnology, Inc. Industrial Automation and Controls - Controllers - Process, Temperature RH0501R500FE02

Description
Manufacturer: AMIS Category: Industrial Automation and Controls>Controllers - Process, Temperature Packaging: Bulk Part Status: Obsolete Resistance: 100(ohm) Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Industrial Automation and Controls>Controllers - Process, Temperature Packaging: Bulk Part Status: Obsolete Resistance: 100(ohm) Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Controllers - Process, Temperature -  - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - Process, Temperature
Industrial Automation and Controls - Controllers - Process, Temperature
Manufacturer: AMIS Category: Industrial Automation and Controls>Controllers - Process, Temperature Packaging: Bulk Part Status: Obsolete Resistance: 100(ohm) Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Industrial Automation and Controls>Controllers - Process, Temperature
Packaging: Bulk
Part Status: Obsolete
Resistance: 100(ohm)
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Industrial Automation and Controls - Controllers - Process, Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Filters - Active - 32F8103-CN - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1464777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details