The RH050 series consists of aluminum-housed, chassis-mount wirewound resistors with molded construction for environmental protection and complete welded construction. It is rated for 50 W at 25 °C with a maximum working voltage of 1250 V, operates from -55 °C to +250 °C, and meets MIL-PRF-18546. The resistor has a temperature coefficient of ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±100 ppm/°C for 0.1 Ω to 0.99 Ω. Insulation resistance is 10,000 MΩ minimum dry and 1,000 MΩ minimum after moisture testing. The part is mounted to a 12" × 12" × 0.059" thick aluminum panel for full power rating. Dimensions are 1.562 in × 0.844 in × 1.968 in for the resistor body with a 2.781 in overall length, and it supports solderability per ANSI J-STD-002. Non-inductive NH variants are also available in the series.
RH-50 1.24 5% C02
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH0501R240JC02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |