Vishay Intertechnology, Inc. 18.7ohm Resistor RH05018R70FC02

Description
Wirewound Resistors - Chassis Mount 50watt 18.7ohm 1% Product overview: RH05018R70FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18.7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05018R70FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 50watt 18.7ohm 1% Product overview: RH05018R70FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18.7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05018R70FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.7ohm Resistor - 54-RH05018R70FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18.7ohm Resistor
54-RH05018R70FC02
18.7ohm Resistor 54-RH05018R70FC02
Wirewound Resistors - Chassis Mount 50watt 18.7ohm 1% Product overview: RH05018R70FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18.7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05018R70FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 18.7ohm 1% Product overview: RH05018R70FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18.7ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH05018R70FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
50W,18.7,1%,BULK - RH05018R70FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
50W,18.7,1%,BULK
RH05018R70FC02
50W,18.7,1%,BULK RH05018R70FC02
50W,18.7,1%,BULK

50W,18.7,1%,BULK

Supplier's Site
Chassis Mount Resistors - 541-RH05018R70FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05018R70FC02-ND
Chassis Mount Resistors 541-RH05018R70FC02-ND
RH-50 18.7 1% C02

RH-50 18.7 1% C02

Buy Now Datasheet
Wirewound Resistors - 3110-RH05018R70FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05018R70FC02
Wirewound Resistors 3110-RH05018R70FC02
RH-50 18.7 1% C02

RH-50 18.7 1% C02

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number 54-RH05018R70FC02 RH05018R70FC02 541-RH05018R70FC02-ND 3110-RH05018R70FC02
Product Name 18.7ohm Resistor 50W,18.7,1%,BULK Chassis Mount Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers