Vishay Precision Group Wirewound Resistors 50WATTS 150OHMS 1% RH050150R0FC02

Description
Wirewound Resistors 50WATTS 150OHMS 1%
Request a Quote Datasheet
Description
Wirewound Resistors 50WATTS 150OHMS 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 50WATTS 150OHMS 1% - RH050150R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 50WATTS 150OHMS 1%
RH050150R0FC02
Wirewound Resistors 50WATTS 150OHMS 1% RH050150R0FC02
Wirewound Resistors 50WATTS 150OHMS 1%

Wirewound Resistors 50WATTS 150OHMS 1%

Supplier's Site
Wirewound Resistors - 3110-RH050150R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050150R0FC02
Wirewound Resistors 3110-RH050150R0FC02
RH-50 150 1% C02

RH-50 150 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH050150R0FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH050150R0FC02-ND
Chassis Mount Resistors 541-RH050150R0FC02-ND
RH-50 150 1% C02

RH-50 150 1% C02

Buy Now Datasheet
Wirewound Resistor, 150 Ohm, 50W, 1%; Resistance Vishay - 01F9950 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 50W, 1%; Resistance Vishay
01F9950
Wirewound Resistor, 150 Ohm, 50W, 1%; Resistance Vishay 01F9950
WIREWOUND RESISTOR, 150 OHM, 50W, 1%; Resistance:150ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 150 OHM, 50W, 1%; Resistance:150ohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RH050150R0FC02 3110-RH050150R0FC02 541-RH050150R0FC02-ND 01F9950
Product Name Wirewound Resistors 50WATTS 150OHMS 1% Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 150 Ohm, 50W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details