Vishay Intertechnology, Inc. Res Wirewound 130 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack RH050130R0FE02

Description
Res Wirewound 130 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 130 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack - RH050130R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack
RH050130R0FE02
Res Wirewound 130 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack RH050130R0FE02
Res Wirewound 130 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 130 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RH050130R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH050130R0FE02-ND
Chassis Mount Resistors 541-RH050130R0FE02-ND
RH-50 130 1% E02 E4

RH-50 130 1% E02 E4

Buy Now Datasheet
130ohm Resistor - 54-RH050130R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130ohm Resistor
54-RH050130R0FE02
130ohm Resistor 54-RH050130R0FE02
Wirewound Resistors - Chassis Mount 50watt 130ohm 1% Product overview: RH050130R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050130R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 50watt 130ohm 1% Product overview: RH050130R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH050130R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH050130R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH050130R0FE02
Wirewound Resistors 3110-RH050130R0FE02
RH-50 130 1% E02 e4

RH-50 130 1% E02 e4

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number RH050130R0FE02 541-RH050130R0FE02-ND 54-RH050130R0FE02 3110-RH050130R0FE02
Product Name Res Wirewound 130 Ohm 1% 50W ¦20ppm/¦C AXL Flange Card Pack Chassis Mount Resistors 130ohm Resistor Wirewound Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 50 watts 50 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers