Vishay Precision Group RH05010K00FE02 RH05010K00FE02

Description
RH05010K00FE02
Request a Quote Datasheet
Description
RH05010K00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH05010K00FE02 - RH05010K00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH05010K00FE02
RH05010K00FE02
RH05010K00FE02 RH05010K00FE02
RH05010K00FE02

RH05010K00FE02

Supplier's Site
Chassis Mount Resistors - 541-RH05010K00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH05010K00FE02-ND
Chassis Mount Resistors 541-RH05010K00FE02-ND
10 kOhms ±1% 50W Wirewound Chassis Mount Resistor

10 kOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 8459876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459876
Chassis Mount Resistors 8459876
Vishay RH05010K00FE02

Vishay RH05010K00FE02

Supplier's Site
Wirewound Resistors - 3110-RH05010K00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH05010K00FE02
Wirewound Resistors 3110-RH05010K00FE02
RH-50 10K 1% E02 e4

RH-50 10K 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RH05010K00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH05010K00FE02
Chassis Mount Resistors RH05010K00FE02
RES CHAS MNT 10K OHM 1% 50W

RES CHAS MNT 10K OHM 1% 50W

Supplier's Site Datasheet
Wirewound Resistor, 10Kohm, 50W, 1%; Resistance Vishay - 41K9146 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 50W, 1%; Resistance Vishay
41K9146
Wirewound Resistor, 10Kohm, 50W, 1%; Resistance Vishay 41K9146
WIREWOUND RESISTOR, 10KOHM, 50W, 1%; Resistance:10kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 50W, 1%; Resistance:10kohm; Product Range:RH Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military - 70201617 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
70201617
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military 70201617
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. New Yorker Electronics Co., Inc. Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH05010K00FE02 541-RH05010K00FE02-ND 8459876 3110-RH05010K00FE02 RH05010K00FE02 41K9146 70201617
Product Name RH05010K00FE02 Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 10Kohm, 50W, 1%; Resistance Vishay Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed;Military
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details