RH-25 .82 5% E02 e4
Res Wirewound 820m Ohm 5% 25W ¦100ppm/¦C AXL Flange Card Pack
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RH025R8200JE02 | RH025R8200JE02 |
| Product Name | Wirewound Resistors | Res Wirewound 820m Ohm 5% 25W ¦100ppm/¦C AXL Flange Card Pack |
| Category / Application | Industrial | |
| Resistance Range | 0.8200 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |