The RH025 is a chassis-mounted, aluminum-housed wirewound resistor designed for industrial power applications, featuring molded construction for environmental protection and a welded build for reliability. It has a power rating of 25 W at 25 °C when mounted on a 5" x 7" x 2" x 0.040" aluminum chassis, with a maximum working voltage of 550 V. The part offers resistance values from 0.05 Ω to 116 kΩ across tolerance options including ±1%, with a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, and ±50 ppm/°C for 1 Ω to 9.9 Ω. It operates from -55 °C to +250 °C, meets MIL-PRF-18546 qualifications, and complies with ANSI J-STD-002 for solderability. The resistor is designed for heat-sink mounting and includes non-inductive NH variants using Ayrton-Perry winding.
RH-25 .75 1% E05 e4
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH025R7500FE05 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |