25W 0.1 Ohm 1% Wirewound Resistor, Chassis Mount Product overview: RH025R1000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.1 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH025R1000FE02 can be used for catalog matching and distributor lookup.
100 mOhms ±1% 25W Wirewound Chassis Mount Resistor
RH-25 .1 1% E02 e4
RES CHAS MNT 0.1 OHM 1% 25W
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.
WIREWOUND RESISTOR, 0.1 OHM, 25W, 1%; Resistance:0.1ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | RH025R1000FE02 | 48-RH025R1000FE02 | 6836022 | 6836022P | RHRC-.10-ND | 3110-RH025R1000FE02 | RH025R1000FE02 | 70201467 | 41K9101 |
| Product Name | RH025R1000FE02 | 25W 0.1 Ohm Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistors | Chassis Mount Resistors | Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military | Wirewound Resistor, 0.1 Ohm, 25W, 1%; Resistance Vishay |
| Technology / Construction | WIRE WOUND | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | |||
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Standards and Certifications | RoHS | RoHS; No | RoHS; No | RoHS | |||||
| Mounting / Packaging | Axial Leads; Aluminium housed | Aluminium | Axial, Box | Solder Lugs |