Wirewound Resistors - Chassis Mount 25watt .04ohm 1% Product overview: RH025R0400FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 04ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 04ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025R0400FC02 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH025R0400FC02 | RH025R0400FC02 | 54-RH025R0400FC02 | 541-RH025R0400FC02-ND |
| Product Name | Wirewound Resistors | Resistor-Misc | 04ohm Resistor | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 0.0400 ohms | 0.0400 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Technology / Construction | Wirewound | Wirewound | ||
| Temperature Coefficient | 100 ±ppm/°C |