The RH025 is a 25 W aluminum housed, chassis-mount wirewound resistor with molded construction for environmental protection and a non-inductive option available in the NH series. It has a maximum operating temperature of +250 °C, a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, and meets MIL-PRF-18546 qualifications. The resistor is designed for mounting on aluminum heat sinks and has a power rating of 25 W at 25 °C. The part number RH025R0270JE02 indicates a resistance value of 0.027 Ω and a tolerance of ±5%, with lead-free packaging. Its maximum working voltage is calculated as √(P×R). The resistor is rated for insulation resistance of 10,000 MΩ minimum dry and has solderability compliant with ANSI J-STD-002.
RH-25 .027 5% E02 e4
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH025R0270JE02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |