Vishay Intertechnology, Inc. Wirewound Resistors - Chassis Mount 25watts .15ohms 1% RH025900R0FC02

Description
Wirewound Resistors - Chassis Mount 25watts .15ohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 25watts .15ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount 25watts .15ohms 1% - RH025900R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 25watts .15ohms 1%
RH025900R0FC02
Wirewound Resistors - Chassis Mount 25watts .15ohms 1% RH025900R0FC02
Wirewound Resistors - Chassis Mount 25watts .15ohms 1%

Wirewound Resistors - Chassis Mount 25watts .15ohms 1%

Supplier's Site
Wirewound Resistors - 3110-RH025900R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025900R0FC02
Wirewound Resistors 3110-RH025900R0FC02
RH-25 900 1% C02

RH-25 900 1% C02

Supplier's Site Datasheet
900ohm Resistor - 54-RH025900R0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900ohm Resistor
54-RH025900R0FC02
900ohm Resistor 54-RH025900R0FC02
Wirewound Resistors - Chassis Mount 25watt 900ohm 1% Product overview: RH025900R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 900ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025900R0FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 900ohm 1% Product overview: RH025900R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 900ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025900R0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH025900R0FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025900R0FC02-ND
Chassis Mount Resistors 541-RH025900R0FC02-ND
RH-25 900 1% C02

RH-25 900 1% C02

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RH025900R0FC02 3110-RH025900R0FC02 54-RH025900R0FC02 541-RH025900R0FC02-ND
Product Name Wirewound Resistors - Chassis Mount 25watts .15ohms 1% Wirewound Resistors 900ohm Resistor Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.1500 ohms 900 ohms 900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Category / Application Industrial General Use
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details