The RH025 is a chassis-mounted, aluminum-housed wirewound resistor for industrial power applications, featuring molded and welded construction for environmental protection. It has a 25 W power rating at 25 °C when mounted on a 5" x 7" x 2" x 0.040" aluminum chassis, with a free air rating of 12.5 W. Resistance ranges from 0.05 Ω to 116 kΩ across tolerances of ±0.05% to ±5%. The operating temperature range is -55 °C to +250 °C. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±100 ppm/°C for 0.1 Ω to 0.99 Ω. Insulation resistance is 10,000 MΩ minimum dry. It meets MIL-PRF-18546 and ANSI J-STD-002. Dimensions are 18.26 mm × 19.84 mm × 26.97 mm × 49.23 mm (A × B × C × D).
RH-25 80.6 1% C02
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH02580R60FC02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |