Vishay Precision Group Wirewound Resistors RH02575R00FE02

Description
RH-25 75 1% E02 e4
Request a Quote Datasheet
Description
RH-25 75 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH02575R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02575R00FE02
Wirewound Resistors 3110-RH02575R00FE02
RH-25 75 1% E02 e4

RH-25 75 1% E02 e4

Supplier's Site Datasheet
Wirewound ResistorSeries:RH; Resistance:75ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem... - RH02575R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RH; Resistance:75ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem...
RH02575R00FE02
Wirewound ResistorSeries:RH; Resistance:75ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem... RH02575R00FE02
Wirewound ResistorSeries:RH; Resistance:75ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem...

Wirewound ResistorSeries:RH; Resistance:75ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem...

Supplier's Site
Chassis Mount Resistors - 541-RH02575R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02575R00FE02-ND
Chassis Mount Resistors 541-RH02575R00FE02-ND
RH-25 75 1% E02 E4

RH-25 75 1% E02 E4

Buy Now Datasheet
75ohm Resistor - 54-RH02575R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75ohm Resistor
54-RH02575R00FE02
75ohm Resistor 54-RH02575R00FE02
Wirewound Resistors - Chassis Mount 25watt 75ohm 1% Product overview: RH02575R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02575R00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 75ohm 1% Product overview: RH02575R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02575R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 75 Ohm, 25W, 1%; Resistance Vishay - 41K9135 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 25W, 1%; Resistance Vishay
41K9135
Wirewound Resistor, 75 Ohm, 25W, 1%; Resistance Vishay 41K9135
WIREWOUND RESISTOR, 75 OHM, 25W, 1%; Resistance:75ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 25W, 1%; Resistance:75ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201464 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201464
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201464
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH02575R00FE02 RH02575R00FE02 541-RH02575R00FE02-ND 54-RH02575R00FE02 41K9135 70201464
Product Name Wirewound Resistors Wirewound ResistorSeries:RH; Resistance:75ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem... Chassis Mount Resistors 75ohm Resistor Wirewound Resistor, 75 Ohm, 25W, 1%; Resistance Vishay Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use General Use
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Power Rating 25 watts 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details