Vishay Precision Group Chassis Mount Resistors RH02560R00FE02

Description
Wirewound Resistor 60 Ohms
Request a Quote Datasheet
Description
Wirewound Resistor 60 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 8459845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459845
Chassis Mount Resistors 8459845
Wirewound Resistor 60 Ohms

Wirewound Resistor 60 Ohms

Supplier's Site
RH02560R00FE02 - RH02560R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH02560R00FE02
RH02560R00FE02
RH02560R00FE02 RH02560R00FE02
RH02560R00FE02

RH02560R00FE02

Supplier's Site
Chassis Mount Resistors - 541-RH02560R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02560R00FE02-ND
Chassis Mount Resistors 541-RH02560R00FE02-ND
60 Ohms ±1% 25W Wirewound Chassis Mount Resistor

60 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH02560R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02560R00FE02
Wirewound Resistors 3110-RH02560R00FE02
RH-25 60 1% E02 e4

RH-25 60 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 60 Ohm, 25W, 1%; Resistance Vishay - 41K9130 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 60 Ohm, 25W, 1%; Resistance Vishay
41K9130
Wirewound Resistor, 60 Ohm, 25W, 1%; Resistance Vishay 41K9130
WIREWOUND RESISTOR, 60 OHM, 25W, 1%; Resistance:60ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 60 OHM, 25W, 1%; Resistance:60ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH02560R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH02560R00FE02
Chassis Mount Resistors RH02560R00FE02
RES CHAS MNT 60 OHM 1% 25W

RES CHAS MNT 60 OHM 1% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 60 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201491 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 60 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201491
Resistor;Wirewound;Res 60 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201491
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 8459845 RH02560R00FE02 541-RH02560R00FE02-ND 3110-RH02560R00FE02 41K9130 RH02560R00FE02 70201491
Product Name Chassis Mount Resistors RH02560R00FE02 Chassis Mount Resistors Wirewound Resistors Wirewound Resistor, 60 Ohm, 25W, 1%; Resistance Vishay Chassis Mount Resistors Resistor;Wirewound;Res 60 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Axial, Box Solder Lugs
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Standards and Certifications RoHS; No RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details