Vishay Precision Group Wirewound Resistors RH0255R000FE02

Description
RH-25 5 1% E02 e4
Request a Quote Datasheet
Description
RH-25 5 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0255R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0255R000FE02
Wirewound Resistors 3110-RH0255R000FE02
RH-25 5 1% E02 e4

RH-25 5 1% E02 e4

Supplier's Site Datasheet
RH0255R000FE02 - RH0255R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0255R000FE02
RH0255R000FE02
RH0255R000FE02 RH0255R000FE02
RH0255R000FE02

RH0255R000FE02

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1011357-RH0255R000FE02
Resistors - Chassis Mount Resistors 1011357-RH0255R000FE02
Win Source Part Number: 1011357-RH0255R000FE 02 Category: Resistors>Chassis Mount Resistors Series: RH Features: Moisture Resistant Package: Bulk Height - Seated (Max): 0.561" (14.25mm) Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Flanges Composition: Wirewound Resistance: 5 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 250°C Dimension: 1.062" L x 1.080" W (26.97mm x 27.43mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Dale Other Names: 541-RH0255R000FE02

Win Source Part Number: 1011357-RH0255R000FE02
Category: Resistors>Chassis Mount Resistors
Series: RH
Features: Moisture Resistant
Package: Bulk
Height - Seated (Max): 0.561" (14.25mm)
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 25W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 5 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 1.062" L x 1.080" W (26.97mm x 27.43mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Dale
Other Names: 541-RH0255R000FE02

Buy Now
Chassis Mount Resistors - 541-RH0255R000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0255R000FE02-ND
Chassis Mount Resistors 541-RH0255R000FE02-ND
5 Ohms ±1% 25W Wirewound Chassis Mount Resistor

5 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 8459841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459841
Chassis Mount Resistors 8459841
Wirewound Resistor 5 Ohms

Wirewound Resistor 5 Ohms

Supplier's Site
25 W 5 ohm Resistor - 48-RH0255R000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25 W 5 ohm Resistor
48-RH0255R000FE02
25 W 5 ohm Resistor 48-RH0255R000FE02
RESISTOR, WIRE WOUND, 25 W, 1 %, 50 ppm, 5 ohm, CHASSIS MOUNT, LEAD FREE Product overview: RH0255R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 W, 5 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 W, 5 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0255R000FE02 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 25 W, 1 %, 50 ppm, 5 ohm, CHASSIS MOUNT, LEAD FREE Product overview: RH0255R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 W, 5 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 W, 5 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0255R000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor - 16359049 - Radwell International
Willingboro, NJ, United States
Resistor
16359049
Resistor 16359049
WIREWOUND RESISTOR, RH SERIES, RESISTANCE: 5OHM, POWER RATING: 25W, RESISTANCE TOLERANCE: 1%, RESISTOR ELEMENT TYPE: WIREWOUND, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, RH SERIES, RESISTANCE: 5OHM, POWER RATING: 25W, RESISTANCE TOLERANCE: 1%, RESISTOR ELEMENT TYPE: WIREWOUND, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Vishay - 41K9126 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Vishay
41K9126
Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Vishay 41K9126
WIREWOUND RESISTOR, 5 OHM, 25W, 1%; Resistance:5ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 25W, 1%; Resistance:5ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201487 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201487
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201487
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH0255R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0255R000FE02
Chassis Mount Resistors RH0255R000FE02
RES CHAS MNT 5 OHM 1% 25W

RES CHAS MNT 5 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH0255R000FE02 RH0255R000FE02 1011357-RH0255R000FE02 541-RH0255R000FE02-ND 8459841 48-RH0255R000FE02 16359049 41K9126 70201487 RH0255R000FE02
Product Name Wirewound Resistors RH0255R000FE02 Resistors - Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors 25 W 5 ohm Resistor Resistor Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Vishay Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors
Category / Application Industrial General Use General Use
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Tab Terminals Axial, Box Axial Leads; Aluminium housed Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers