Vishay Precision Group Wirewound Resistors RH0255K000FE02

Description
RH-25 5K 1% E02 e4
Request a Quote Datasheet
Description
RH-25 5K 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0255K000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0255K000FE02
Wirewound Resistors 3110-RH0255K000FE02
RH-25 5K 1% E02 e4

RH-25 5K 1% E02 e4

Supplier's Site Datasheet
5Kohm Resistor - 54-RH0255K000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5Kohm Resistor
54-RH0255K000FE02
5Kohm Resistor 54-RH0255K000FE02
Wirewound Resistors - Chassis Mount 25watt 5Kohm 1% Product overview: RH0255K000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0255K000FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 5Kohm 1% Product overview: RH0255K000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0255K000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH0255K000FE02 - RH0255K000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0255K000FE02
RH0255K000FE02
RH0255K000FE02 RH0255K000FE02
RH0255K000FE02

RH0255K000FE02

Supplier's Site
Chassis Mount Resistors - 541-RH0255K000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0255K000FE02-ND
Chassis Mount Resistors 541-RH0255K000FE02-ND
RH-25 5K 1% E02 E4

RH-25 5K 1% E02 E4

Buy Now Datasheet
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201490 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201490
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201490
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 5Kohm, 25W, 1%; Resistance Vishay - 41K9125 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 25W, 1%; Resistance Vishay
41K9125
Wirewound Resistor, 5Kohm, 25W, 1%; Resistance Vishay 41K9125
WIREWOUND RESISTOR, 5KOHM, 25W, 1%; Resistance:5kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 25W, 1%; Resistance:5kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH0255K000FE02 54-RH0255K000FE02 RH0255K000FE02 541-RH0255K000FE02-ND 70201490 41K9125
Product Name Wirewound Resistors 5Kohm Resistor RH0255K000FE02 Chassis Mount Resistors Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 5Kohm, 25W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - C14R47JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details