The RH025 is a 25 W wirewound resistor in a molded aluminum-bodied chassis-mount package, designed for industrial power applications with total environmental protection and heat-sink mounting. It has a operating temperature range of -55 to +250 °C, a maximum working voltage determined by √(P × R), and an insulation resistance of 10,000 MΩ minimum dry. The resistor meets MIL-PRF-18546 standards and offers a temperature coefficient of ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±100 ppm/°C for 0.1 Ω to 0.99 Ω. It is available in non-inductive NH styles with Ayrton-Perry winding. Solderability complies with ANSI J-STD-002. The part number RH02552R50FE02 corresponds to a 52.5 Ω resistor with ±1% tolerance, lead-free termination, and card pack packaging, consistent with the RH025 series specifications.
RH-25 52.5 1% E02 e4
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH02552R50FE02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |