Vishay Intertechnology, Inc. Wirewound Resistors RH02550K00FE05

Description
RH-25 50K 1% E05 e4
Request a Quote
Description
RH-25 50K 1% E05 e4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RH025 is a wirewound resistor with aluminum housed chassis mount for industrial power applications, featuring molded construction for environmental protection and a maximum operating temperature of +250 °C. It has a power rating of 25 W at 25 °C, a maximum working voltage of 2300 V, and resistance values ranging from 0.05 Ω to 116 kΩ with tolerances of ±0.05 % to ±5 %. The device meets MIL-PRF-18546 qualifications and has a temperature coefficient of ±20 ppm/°C for 10 Ω and above. Dimensions are 0.719 in × 0.781 in × 1.062 in × 1.938 in (length × width × height × thickness).

Datasheet Summary
Powered by GS/AI

The RH025 is a wirewound resistor with aluminum housed chassis mount for industrial power applications, featuring molded construction for environmental protection and a maximum operating temperature of +250 °C. It has a power rating of 25 W at 25 °C, a maximum working voltage of 2300 V, and resistance values ranging from 0.05 Ω to 116 kΩ with tolerances of ±0.05 % to ±5 %. The device meets MIL-PRF-18546 qualifications and has a temperature coefficient of ±20 ppm/°C for 10 Ω and above. Dimensions are 0.719 in × 0.781 in × 1.062 in × 1.938 in (length × width × height × thickness).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH02550K00FE05 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02550K00FE05
Wirewound Resistors 3110-RH02550K00FE05
RH-25 50K 1% E05 e4

RH-25 50K 1% E05 e4

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RH02550K00FE05
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details