Vishay Precision Group RH025500R0FE02 RH025500R0FE02

Description
RH025500R0FE02
Request a Quote Datasheet
Description
RH025500R0FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH025500R0FE02 - RH025500R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH025500R0FE02
RH025500R0FE02
RH025500R0FE02 RH025500R0FE02
RH025500R0FE02

RH025500R0FE02

Supplier's Site
Chassis Mount Resistors - 8459835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459835
Chassis Mount Resistors 8459835
Vishay RH025500R0FE02

Vishay RH025500R0FE02

Supplier's Site
500 Ohm 25W Resistor - 48-RH025500R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 Ohm 25W Resistor
48-RH025500R0FE02
500 Ohm 25W Resistor 48-RH025500R0FE02
500 Ohm 25W Wirewound Resistor, 1% Tol, Chassis Mount Product overview: RH025500R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 Ohm, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 Ohm, 25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH025500R0FE02 can be used for catalog matching and distributor lookup.

500 Ohm 25W Wirewound Resistor, 1% Tol, Chassis Mount Product overview: RH025500R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 Ohm, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 Ohm, 25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH025500R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RHRC-500-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRC-500-ND
Chassis Mount Resistors RHRC-500-ND
500 Ohms ±1% 25W Wirewound Chassis Mount Resistor

500 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH025500R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025500R0FE02
Wirewound Resistors 3110-RH025500R0FE02
RH-25 500 1% E02 e4

RH-25 500 1% E02 e4

Supplier's Site Datasheet
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military - 70201489 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military
70201489
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military 70201489
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH025500R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH025500R0FE02
Chassis Mount Resistors RH025500R0FE02
RES CHAS MNT 500 OHM 1% 25W

RES CHAS MNT 500 OHM 1% 25W

Supplier's Site Datasheet
Wirewound Resistor, 500 Ohm, 25W, 1%; Resistance Vishay - 41K9128 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 25W, 1%; Resistance Vishay
41K9128
Wirewound Resistor, 500 Ohm, 25W, 1%; Resistance Vishay 41K9128
WIREWOUND RESISTOR, 500 OHM, 25W, 1%; Resistance:500ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 25W, 1%; Resistance:500ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH025500R0FE02 8459835 48-RH025500R0FE02 RHRC-500-ND 3110-RH025500R0FE02 70201489 RH025500R0FE02 41K9128
Product Name RH025500R0FE02 Chassis Mount Resistors 500 Ohm 25W Resistor Chassis Mount Resistors Wirewound Resistors Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors Wirewound Resistor, 500 Ohm, 25W, 1%; Resistance Vishay
Technology / Construction Wire wound WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium Axial, Box Solder Lugs
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Standards and Certifications RoHS; No RoHS RoHS
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details