Vishay Precision Group Chassis Mount Resistors RH0254R000FE02

Description
4 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH0254R000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0254R000FE02-ND
Chassis Mount Resistors 541-RH0254R000FE02-ND
4 Ohms ±1% 25W Wirewound Chassis Mount Resistor

4 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH0254R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0254R000FE02
Wirewound Resistors 3110-RH0254R000FE02
RH-25 4 1% E02 e4

RH-25 4 1% E02 e4

Supplier's Site Datasheet
RH0254R000FE02 - RH0254R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0254R000FE02
RH0254R000FE02
RH0254R000FE02 RH0254R000FE02
RH0254R000FE02

RH0254R000FE02

Supplier's Site
Wirewound Resistor, 4 Ohm, 25W, 1%; Resistance Vishay - 65K1871 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 25W, 1%; Resistance Vishay
65K1871
Wirewound Resistor, 4 Ohm, 25W, 1%; Resistance Vishay 65K1871
WIREWOUND RESISTOR, 4 OHM, 25W, 1%; Resistance:4ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 4 OHM, 25W, 1%; Resistance:4ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 4 Ohm, 25W, 1% Rohs Compliant Vishay - 33AC0841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 4 Ohm, 25W, 1% Rohs Compliant Vishay
33AC0841
Resistor, Wirewound, 4 Ohm, 25W, 1% Rohs Compliant Vishay 33AC0841
RESISTOR, WIREWOUND, 4 OHM, 25W, 1% ROHS COMPLIANT: YES

RESISTOR, WIREWOUND, 4 OHM, 25W, 1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201485 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201485
Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201485
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH0254R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0254R000FE02
Chassis Mount Resistors RH0254R000FE02
RES CHAS MNT 4 OHM 1% 25W

RES CHAS MNT 4 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-RH0254R000FE02-ND 3110-RH0254R000FE02 RH0254R000FE02 65K1871 33AC0841 70201485 RH0254R000FE02
Product Name Chassis Mount Resistors Wirewound Resistors RH0254R000FE02 Wirewound Resistor, 4 Ohm, 25W, 1%; Resistance Vishay Resistor, Wirewound, 4 Ohm, 25W, 1% Rohs Compliant Vishay Resistor;Wirewound;Res 4 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 4 ohms 4 ohms 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details