Vishay Precision Group RH02547R00FE02 RH02547R00FE02

Description
RH02547R00FE02
Request a Quote Datasheet
Description
RH02547R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH02547R00FE02 - RH02547R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH02547R00FE02
RH02547R00FE02
RH02547R00FE02 RH02547R00FE02
RH02547R00FE02

RH02547R00FE02

Supplier's Site
Chassis Mount Resistors - 8459829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8459829
Chassis Mount Resistors 8459829
Vishay RH02547R00FE02

Vishay RH02547R00FE02

Supplier's Site
Wirewound Resistors - 3110-RH02547R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02547R00FE02
Wirewound Resistors 3110-RH02547R00FE02
RH-25 47 1% E02 e4

RH-25 47 1% E02 e4

Supplier's Site Datasheet
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201645 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201645
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201645
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 47 Ohm, 25W, 1%; Resistance Vishay - 41K9124 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 25W, 1%; Resistance Vishay
41K9124
Wirewound Resistor, 47 Ohm, 25W, 1%; Resistance Vishay 41K9124
WIREWOUND RESISTOR, 47 OHM, 25W, 1%; Resistance:47ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 25W, 1%; Resistance:47ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. New Yorker Electronics Co., Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH02547R00FE02 8459829 3110-RH02547R00FE02 70201645 41K9124
Product Name RH02547R00FE02 Chassis Mount Resistors Wirewound Resistors Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 47 Ohm, 25W, 1%; Resistance Vishay
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging Aluminium
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Standards and Certifications RoHS; No RoHS
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR68JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers