Vishay Precision Group Res Wirewound 3.3 Ohm 1% 25W ¦50ppm/¦C AXL Flange RH0253R300FC02

Description
Res Wirewound 3.3 Ohm 1% 25W ¦50ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 3.3 Ohm 1% 25W ¦50ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 1% 25W ¦50ppm/¦C AXL Flange - RH0253R300FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 1% 25W ¦50ppm/¦C AXL Flange
RH0253R300FC02
Res Wirewound 3.3 Ohm 1% 25W ¦50ppm/¦C AXL Flange RH0253R300FC02
Res Wirewound 3.3 Ohm 1% 25W ¦50ppm/¦C AXL Flange

Res Wirewound 3.3 Ohm 1% 25W ¦50ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistors - 3110-RH0253R300FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0253R300FC02
Wirewound Resistors 3110-RH0253R300FC02
RH-25 3.3 1% C02

RH-25 3.3 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0253R300FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0253R300FC02-ND
Chassis Mount Resistors 541-RH0253R300FC02-ND
RH-25 3.3 1% C02

RH-25 3.3 1% C02

Buy Now Datasheet
3.3ohm Resistor - 54-RH0253R300FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3ohm Resistor
54-RH0253R300FC02
3.3ohm Resistor 54-RH0253R300FC02
Wirewound Resistors - Chassis Mount 25watt 3.3ohm 1% Product overview: RH0253R300FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0253R300FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 3.3ohm 1% Product overview: RH0253R300FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0253R300FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Wirewound, 3.3 Ohm, 25W, 1%; Resistance Vishay - 01F9747 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 3.3 Ohm, 25W, 1%; Resistance Vishay
01F9747
Resistor Wirewound, 3.3 Ohm, 25W, 1%; Resistance Vishay 01F9747
RESISTOR WIREWOUND, 3.3 OHM, 25W, 1%; Resistance:3.3ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

RESISTOR WIREWOUND, 3.3 OHM, 25W, 1%; Resistance:3.3ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH0253R300FC02 3110-RH0253R300FC02 541-RH0253R300FC02-ND 54-RH0253R300FC02 01F9747
Product Name Res Wirewound 3.3 Ohm 1% 25W ¦50ppm/¦C AXL Flange Wirewound Resistors Chassis Mount Resistors 3.3ohm Resistor Resistor Wirewound, 3.3 Ohm, 25W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 25 watts 25 watts 25 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details