Vishay Precision Group Wirewound Resistors RH0253K000FE02

Description
RH-25 3K 1% E02 e4
Request a Quote Datasheet
Description
RH-25 3K 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0253K000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0253K000FE02
Wirewound Resistors 3110-RH0253K000FE02
RH-25 3K 1% E02 e4

RH-25 3K 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RHRC-3.0K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRC-3.0K-ND
Chassis Mount Resistors RHRC-3.0K-ND
3 kOhms ±1% 25W Wirewound Chassis Mount Resistor

3 kOhms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RH0253K000FE02 - RH0253K000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0253K000FE02
RH0253K000FE02
RH0253K000FE02 RH0253K000FE02
RH0253K000FE02

RH0253K000FE02

Supplier's Site
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201484 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201484
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201484
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH0253K000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0253K000FE02
Chassis Mount Resistors RH0253K000FE02
RES CHAS MNT 3K OHM 1% 25W

RES CHAS MNT 3K OHM 1% 25W

Supplier's Site Datasheet
Wirewound Resistor, 3Kohm, 25W, 1%; Resistance Vishay - 41K9115 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3Kohm, 25W, 1%; Resistance Vishay
41K9115
Wirewound Resistor, 3Kohm, 25W, 1%; Resistance Vishay 41K9115
WIREWOUND RESISTOR, 3KOHM, 25W, 1%; Resistance:3kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3KOHM, 25W, 1%; Resistance:3kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH0253K000FE02 RHRC-3.0K-ND RH0253K000FE02 70201484 RH0253K000FE02 41K9115
Product Name Wirewound Resistors Chassis Mount Resistors RH0253K000FE02 Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors Wirewound Resistor, 3Kohm, 25W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers