Res Wirewound 3K Ohm 1% 25W ¦20ppm/¦C AXL Flange
RES CHAS MNT 3K OHM 1% 25W Product overview: RH0253K000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0253K000FC02 can be used for catalog matching and distributor lookup.
3 kOhms ±1% 25W Wirewound Chassis Mount Resistor
RES CHAS MNT 3K OHM 1% 25W
Power Resistor; Resistance:3kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | RH0253K000FC02 | 54-RH0253K000FC02 | 3110-RH0253K000FC02 | 541-RH0253K000FC02-ND | RH0253K000FC02 | 01F9839 |
| Product Name | Res Wirewound 3K Ohm 1% 25W ¦20ppm/¦C AXL Flange | 25W Resistor | Wirewound Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Power Resistor; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |||
| Power Rating | 25 watts | 25 watts | 25 watts | 25 watts | ||
| Mounting / Packaging | Axial, Box | Axial, Box | Solder Lugs |