Vishay Intertechnology, Inc. Wirewound Resistors RH02535R70FC02

Description
RH-25 35.7 1% C02
Request a Quote
Description
RH-25 35.7 1% C02
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RH025 series consists of aluminum-housed, chassis-mount wirewound resistors with molded construction for environmental protection and a maximum operating temperature of +250°C. The part is rated at 25 W at 25°C when mounted on a 5″ × 7″ × 2″ aluminum chassis, with a resistance range up to 32.99 kΩ for ±0.1% tolerance and up to 95.2 kΩ for ±5% tolerance. It meets MIL-PRF-18546 and ANSI J-STD-002 solderability standards. The resistor has a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and an insulation resistance of at least 10,000 MΩ dry. Dimensions are 0.719 in × 0.781 in × 1.062 in × 1.938 in with mounting accessories.

Datasheet Summary
Powered by GS/AI

The RH025 series consists of aluminum-housed, chassis-mount wirewound resistors with molded construction for environmental protection and a maximum operating temperature of +250°C. The part is rated at 25 W at 25°C when mounted on a 5″ × 7″ × 2″ aluminum chassis, with a resistance range up to 32.99 kΩ for ±0.1% tolerance and up to 95.2 kΩ for ±5% tolerance. It meets MIL-PRF-18546 and ANSI J-STD-002 solderability standards. The resistor has a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and an insulation resistance of at least 10,000 MΩ dry. Dimensions are 0.719 in × 0.781 in × 1.062 in × 1.938 in with mounting accessories.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH02535R70FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02535R70FC02
Wirewound Resistors 3110-RH02535R70FC02
RH-25 35.7 1% C02

RH-25 35.7 1% C02

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RH02535R70FC02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details