Vishay Precision Group Wirewound Resistors RH02535R00FE02

Description
RH-25 35 1% E02 e4
Request a Quote Datasheet
Description
RH-25 35 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH02535R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02535R00FE02
Wirewound Resistors 3110-RH02535R00FE02
RH-25 35 1% E02 e4

RH-25 35 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount 25watts 35ohms 1% Learn More - RH02535R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 25watts 35ohms 1% Learn More
RH02535R00FE02
Wirewound Resistors - Chassis Mount 25watts 35ohms 1% Learn More RH02535R00FE02
Wirewound Resistors - Chassis Mount 25watts 35ohms 1% Learn More

Wirewound Resistors - Chassis Mount 25watts 35ohms 1% Learn More

Supplier's Site
Chassis Mount Resistors - 541-RH02535R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02535R00FE02-ND
Chassis Mount Resistors 541-RH02535R00FE02-ND
RH-25 35 1% E02 E4

RH-25 35 1% E02 E4

Buy Now Datasheet
35ohm Resistor - 54-RH02535R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35ohm Resistor
54-RH02535R00FE02
35ohm Resistor 54-RH02535R00FE02
Wirewound Resistors - Chassis Mount 25watt 35ohm 1% Product overview: RH02535R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02535R00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 35ohm 1% Product overview: RH02535R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02535R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 35 Ohm, 25W, 1%; Resistance Vishay - 41K9121 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 35 Ohm, 25W, 1%; Resistance Vishay
41K9121
Wirewound Resistor, 35 Ohm, 25W, 1%; Resistance Vishay 41K9121
WIREWOUND RESISTOR, 35 OHM, 25W, 1%; Resistance:35ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 35 OHM, 25W, 1%; Resistance:35ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH02535R00FE02 RH02535R00FE02 541-RH02535R00FE02-ND 54-RH02535R00FE02 41K9121
Product Name Wirewound Resistors Wirewound Resistors - Chassis Mount 25watts 35ohms 1% Learn More Chassis Mount Resistors 35ohm Resistor Wirewound Resistor, 35 Ohm, 25W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 35 ohms 35 ohms 35 ohms 35 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details