Vishay Precision Group Chassis Mount Resistors RH02535R00FC02

Description
RH-25 35 1% C02
Request a Quote Datasheet
Description
RH-25 35 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH02535R00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH02535R00FC02-ND
Chassis Mount Resistors 541-RH02535R00FC02-ND
RH-25 35 1% C02

RH-25 35 1% C02

Buy Now Datasheet
Resistor-Misc - RH02535R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH02535R00FC02
Resistor-Misc RH02535R00FC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Wirewound Resistors - 3110-RH02535R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02535R00FC02
Wirewound Resistors 3110-RH02535R00FC02
RH-25 35 1% C02

RH-25 35 1% C02

Supplier's Site Datasheet
35ohm Resistor - 54-RH02535R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35ohm Resistor
54-RH02535R00FC02
35ohm Resistor 54-RH02535R00FC02
Wirewound Resistors - Chassis Mount 25watt 35ohm 1% Product overview: RH02535R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02535R00FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 35ohm 1% Product overview: RH02535R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02535R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 35 Ohm, 25W, 1%; Resistance Vishay - 01F9774 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 35 Ohm, 25W, 1%; Resistance Vishay
01F9774
Wirewound Resistor, 35 Ohm, 25W, 1%; Resistance Vishay 01F9774
WIREWOUND RESISTOR, 35 OHM, 25W, 1%; Resistance:35ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 35 OHM, 25W, 1%; Resistance:35ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RH02535R00FC02-ND RH02535R00FC02 3110-RH02535R00FC02 54-RH02535R00FC02 01F9774
Product Name Chassis Mount Resistors Resistor-Misc Wirewound Resistors 35ohm Resistor Wirewound Resistor, 35 Ohm, 25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details