Wirewound Resistors - Chassis Mount 25watts 330ohms 1% Learn More
Wirewound Resistors - Chassis Mount 25watt 330ohm 1% Product overview: RH025330R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025330R0FC02 can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RH025330R0FC02-ND | RH025330R0FC02 | 54-RH025330R0FC02 | 3110-RH025330R0FC02 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount 25watts 330ohms 1% Learn More | 330ohm Resistor | Wirewound Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |