The RH025 is a chassis-mount, aluminum-housed wirewound resistor with a 25 W power rating at 25 °C, designed for industrial applications with environmental protection through molded construction and welded assembly. It supports resistance values from 0.05 Ω to 116 kΩ with tolerances of ±0.05 % to ±5 %, and operates from -55 °C to +250 °C. The resistor meets MIL-PRF-18546 standards, has a maximum working voltage determined by (P × R)¹/², an insulation resistance of 10,000 MΩ minimum when dry, and a temperature coefficient of ±20 ppm/°C for 10 Ω and above. Mounting on a chassis is required to achieve the rated power, and the part is available in non-inductive NH versions. Dimensions include a length of 1.938 inches, diameter of 0.781 inches, and mounting hole spacing of 1.080 inches. The part is RoHS-compliant when designated with a lead-free finish.
RH-25 2.87 1% C02
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH0252R870FC02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |