Res Wirewound 2.2 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack
RH-25 2.2 1% E02 e4
RH-25 2.2 1% E02 E4
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RH0252R200FE02 | 3110-RH0252R200FE02 | 541-RH0252R200FE02-ND |
| Product Name | Res Wirewound 2.2 Ohm 1% 25W ¦50ppm/¦C AXL Flange Card Pack | Wirewound Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 25 watts | 25 watts | |
| Category / Application | Industrial | General Use |