Vishay Precision Group RH0252R000FE02 RH0252R000FE02

Description
RH0252R000FE02
Request a Quote Datasheet
Description
RH0252R000FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH0252R000FE02 - RH0252R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0252R000FE02
RH0252R000FE02
RH0252R000FE02 RH0252R000FE02
RH0252R000FE02

RH0252R000FE02

Supplier's Site
Chassis Mount Resistors - 541-RH0252R000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0252R000FE02-ND
Chassis Mount Resistors 541-RH0252R000FE02-ND
2 Ohms ±1% 25W Wirewound Chassis Mount Resistor

2 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH0252R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0252R000FE02
Wirewound Resistors 3110-RH0252R000FE02
RH-25 2 1% E02 e4

RH-25 2 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RH0252R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0252R000FE02
Chassis Mount Resistors RH0252R000FE02
RES CHAS MNT 2 OHM 1% 25W

RES CHAS MNT 2 OHM 1% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201475 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201475
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201475
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Resistor - 16358986 - Radwell International
Willingboro, NJ, United States
Resistor
16358986
Resistor 16358986
WIREWOUND RESISTOR, 2 OHM, 25W, 1%; RESISTANCE:2OHM; PRODUCT RANGE:RH SERIES; POWER RATING:25W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 50PPM/¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 2 OHM, 25W, 1%; RESISTANCE:2OHM; PRODUCT RANGE:RH SERIES; POWER RATING:25W; RESISTANCE TOLERANCE:¦ 1%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 50PPM/¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 2 Ohm, 25W, 1%; Resistance Vishay - 41K9110 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 25W, 1%; Resistance Vishay
41K9110
Wirewound Resistor, 2 Ohm, 25W, 1%; Resistance Vishay 41K9110
WIREWOUND RESISTOR, 2 OHM, 25W, 1%; Resistance:2ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 25W, 1%; Resistance:2ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RH0252R000FE02 541-RH0252R000FE02-ND 3110-RH0252R000FE02 RH0252R000FE02 70201475 16358986 41K9110
Product Name RH0252R000FE02 Chassis Mount Resistors Wirewound Resistors Chassis Mount Resistors Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military Resistor Wirewound Resistor, 2 Ohm, 25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details