Vishay Precision Group Wirewound Resistors RH02525R00FE02

Description
RH-25 25 1% E02 e4
Request a Quote Datasheet
Description
RH-25 25 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH02525R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02525R00FE02
Wirewound Resistors 3110-RH02525R00FE02
RH-25 25 1% E02 e4

RH-25 25 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RHRC-25-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRC-25-ND
Chassis Mount Resistors RHRC-25-ND
25 Ohms ±1% 25W Wirewound Chassis Mount Resistor

25 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound ResistorSeries:RH; Resistance:25ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem... - RH02525R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RH; Resistance:25ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem...
RH02525R00FE02
Wirewound ResistorSeries:RH; Resistance:25ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem... RH02525R00FE02
Wirewound ResistorSeries:RH; Resistance:25ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem...

Wirewound ResistorSeries:RH; Resistance:25ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem...

Supplier's Site
25W 25 Ohm Resistor - 48-RH02525R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 25 Ohm Resistor
48-RH02525R00FE02
25W 25 Ohm Resistor 48-RH02525R00FE02
25W 25 Ohm 1% Wirewound Resistor, Chassis Mount Product overview: RH02525R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 25 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 25 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02525R00FE02 can be used for catalog matching and distributor lookup.

25W 25 Ohm 1% Wirewound Resistor, Chassis Mount Product overview: RH02525R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 25 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 25 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02525R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RH02525R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH02525R00FE02
Chassis Mount Resistors RH02525R00FE02
RES CHAS MNT 25 OHM 1% 25W

RES CHAS MNT 25 OHM 1% 25W

Supplier's Site Datasheet
Wirewound Resistor, 25 Ohm, 25W, 1%; Resistance Vishay - 41K9114 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 25W, 1%; Resistance Vishay
41K9114
Wirewound Resistor, 25 Ohm, 25W, 1%; Resistance Vishay 41K9114
WIREWOUND RESISTOR, 25 OHM, 25W, 1%; Resistance:25ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 25W, 1%; Resistance:25ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Through Hole Resistor, Rh Series, 25 Ohm, 25 W, 1% Rohs Compliant Vishay - 51Y5088 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rh Series, 25 Ohm, 25 W, 1% Rohs Compliant Vishay
51Y5088
Through Hole Resistor, Rh Series, 25 Ohm, 25 W, 1% Rohs Compliant Vishay 51Y5088
Through Hole Resistor, RH Series, 25 ohm, 25 W, 1% RoHS Compliant: No

Through Hole Resistor, RH Series, 25 ohm, 25 W, 1% RoHS Compliant: No

Supplier's Site
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201478 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201478
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201478
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH02525R00FE02 RHRC-25-ND RH02525R00FE02 48-RH02525R00FE02 RH02525R00FE02 41K9114 51Y5088 70201478
Product Name Wirewound Resistors Chassis Mount Resistors Wirewound ResistorSeries:RH; Resistance:25ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Tem... 25W 25 Ohm Resistor Chassis Mount Resistors Wirewound Resistor, 25 Ohm, 25W, 1%; Resistance Vishay Through Hole Resistor, Rh Series, 25 Ohm, 25 W, 1% Rohs Compliant Vishay Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use General Use
Resistance Range 25 ohms 25 ohms 25 ohms 25 ohms 25 ohms 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers