Vishay Precision Group Wirewound Resistors RH025250R0FC02

Description
RH-25 250 1% C02
Request a Quote Datasheet
Description
RH-25 250 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH025250R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025250R0FC02
Wirewound Resistors 3110-RH025250R0FC02
RH-25 250 1% C02

RH-25 250 1% C02

Supplier's Site Datasheet
Res Wirewound 250 Ohm 1% 25W ¦20ppm/¦C AXL Flange - RH025250R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 1% 25W ¦20ppm/¦C AXL Flange
RH025250R0FC02
Res Wirewound 250 Ohm 1% 25W ¦20ppm/¦C AXL Flange RH025250R0FC02
Res Wirewound 250 Ohm 1% 25W ¦20ppm/¦C AXL Flange

Res Wirewound 250 Ohm 1% 25W ¦20ppm/¦C AXL Flange

Supplier's Site
Chassis Mount Resistors - 541-RH025250R0FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025250R0FC02-ND
Chassis Mount Resistors 541-RH025250R0FC02-ND
RH-25 250 1% C02

RH-25 250 1% C02

Buy Now Datasheet
250ohm Resistor - 54-RH025250R0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250ohm Resistor
54-RH025250R0FC02
250ohm Resistor 54-RH025250R0FC02
Wirewound Resistors - Chassis Mount 25watt 250ohm 1% Product overview: RH025250R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025250R0FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 250ohm 1% Product overview: RH025250R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025250R0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 250 Ohm, 25W, 1%; Resistance Vishay - 01F9800 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 25W, 1%; Resistance Vishay
01F9800
Wirewound Resistor, 250 Ohm, 25W, 1%; Resistance Vishay 01F9800
WIREWOUND RESISTOR, 250 OHM, 25W, 1%; Resistance:250ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 250 OHM, 25W, 1%; Resistance:250ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH025250R0FC02 RH025250R0FC02 541-RH025250R0FC02-ND 54-RH025250R0FC02 01F9800
Product Name Wirewound Resistors Res Wirewound 250 Ohm 1% 25W ¦20ppm/¦C AXL Flange Chassis Mount Resistors 250ohm Resistor Wirewound Resistor, 250 Ohm, 25W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers