The RH025 is a chassis-mounted, aluminum-housed wirewound resistor rated for 25 W at 25 °C with a maximum working voltage of 550 V, designed for industrial power applications and compliant with MIL-PRF-18546. It features molded construction for environmental protection, a temperature coefficient of ±20 ppm/°C for values of 10 Ω and above, and operates from -55 °C to +250 °C. The part mounts on a 5" x 7" x 2" x 0.040" aluminum chassis to achieve its rated power and has an insulation resistance of at least 10,000 MΩ dry. Its resistance value of 22.1 Ω with ±1% tolerance and lead-free tin finish (FC02 packaging) align with the specified ranges for the RH series.
RH-25 22.1 1% C02
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH02522R10FC02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |